TE Connectivity EC6193-000
- 收藏
- 对比
EC6193-000
2460-EC6193-000
标记物
--
大陆
立即发货

Pre-Printed Markers, Push-On, Yellow, Chevron Cut, L Printed Marking, Width 6 mm [.236 in], Black, PVC, Z-Type Marker
1最小包装量--
EC6193-000详情
TE Connectivity EC6193-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Compliant
包装
Tape & Reel
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品
Markers
产品类别
Wire Labels & Markers
辐射硬化
无
EC6193-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。