TE Connectivity EC6405-000
- 收藏
- 对比
EC6405-000
2460-EC6405-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Tie-On, 65 Marker Size, Black, Straight Cut, 0 Printed Marking, Width 6 mm [.23 in], White, Flexible PVC, K-Type Marker
1最小包装量--
EC6405-000详情
TE Connectivity EC6405-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EC6405-000
TE Internal Description
13611000
Alias #
13611000
Marker Styleu2009
Tie-On
Marker Sizeu2009
65
Compatible Cable Diameter Rangeu2009
4.2 – 7u2009mmu2009[u2009.165 – .276u2009inu2009]
Primary Product Coloru2009
Black
Marker Cutu2009
Straight
EC6405-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。