TE Connectivity EC6420-000
- 收藏
- 对比
EC6420-000
2460-EC6420-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Tie-On, 65 Marker Size, Yellow, Straight Cut, K Printed Marking, Width 6 mm [.23 in], Black, Flexible PVC, K-Type Marker
1最小包装量--
EC6420-000详情
TE Connectivity EC6420-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
Yellow
Compatible Cable Diameter Rangeu2009
4.2 – 7u2009mmu2009[u2009.165 – .276u2009inu2009]
Marker Sizeu2009
65
Marker Styleu2009
Tie-On
Alias #
13611213
TE Internal Description
13611213
TE Internal #
EC6420-000
EC6420-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。