TE Connectivity EC6648-000
- 收藏
- 对比
EC6648-000
2460-EC6648-000
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin Yellow
1最小包装量--
EC6648-000详情
TE Connectivity EC6648-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion
终止后
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
Package
Box
Base Product Number
UV-SCE-3/4
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
电缆直径
15.3(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
标记颜色
YELLOW
产品长度(mm)
50(mm)
EC6648-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。