TE Connectivity EC6676-000
- 收藏
- 对比
EC6676-000
2460-EC6676-000
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin Yellow
1最小包装量--
EC6676-000详情
TE Connectivity EC6676-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Thin Film
RoHS
Details
Insertion
BEFORE TERMINATION
Printer Type
THERMAL TRANSFER
Marker Type
PRINTABLE
Part # Aliases
2-1899791-9
Package
Box
Base Product Number
UV-SCE-1K
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
PTN
包装
MouseReel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
电缆直径
8.1(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
产品类别
Thin Film Resistors - SMD
标记颜色
YELLOW
产品长度(mm)
50.8(mm)
EC6676-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。