TE Connectivity EC9840-000
- 收藏
- 对比
EC9840-000
2460-EC9840-000
标记物
--
大陆
立即发货

Cable Marker Sleeve Low Fire Hazard Yellow T/R
1最小包装量--
EC9840-000详情
TE Connectivity EC9840-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
低火灾危险
Operating Temp Range
-55C to 125C
Inside Diameter After Shrinking
6.35
Inside Diameter Before Shrinking
12.7
Factory Pack QuantityFactory Pack Quantity
250
Part # Aliases
5-1899791-1 ZHD-SCE-12.7-50-4
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
包装
卷带
类型
Sleeve
颜色
Yellow
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
收缩率
2:1
产品长度(mm)
50(mm)
EC9840-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。