TE Connectivity EC9846-000
- 收藏
- 对比
EC9846-000
2460-EC9846-000
标记物
--
大陆
立即发货

Cable Marker Sleeve Low Fire Hazard Yellow Pack
--最小包装量--
EC9846-000详情
TE Connectivity EC9846-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
低火灾危险
Operating Temp Range
-55C to 125C
Inside Diameter After Shrinking
19.05
Inside Diameter Before Shrinking
38.1
包装
Pack
类型
Sleeve
颜色
Yellow
收缩率
2:1
产品长度(mm)
50(mm)
EC9846-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。