TE Connectivity EC9978-000
- 收藏
- 对比
EC9978-000
2460-EC9978-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 5 Marker Size, Yellow, Straight Cut, Printed Marking, Width 4.5 mm [.23 in], Black, Flexible PVC, Z-Type Marker
1最小包装量--
EC9978-000详情
TE Connectivity EC9978-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
Yellow
Compatible Cable Diameter Rangeu2009
1.5 – 2u2009mmu2009[u2009.06 – .08u2009inu2009]
Marker Sizeu2009
5
TE Internal #
EC9978-000
TE Internal Description
05801436
Marker Styleu2009
Push-On
EC9978-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。