TE Connectivity ED0857-000
- 收藏
- 对比
ED0857-000
2460-ED0857-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, AMERICAS, Heat Shrink, Tape, 1 Core, Cross-Section 350 – 500 AWG/kcmil, Plastic, RAYCHEM HVT
1最小包装量--
ED0857-000详情
TE Connectivity ED0857-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ED0857-000
TE Internal Description
HVT-Z-253/353-G-T8
Alias #
HVT-Z-253/353-G-T8
Power Cable Termination Product Availabilityu2009
AMERICAS
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 35
Cable Shield Styleu2009
Tape
Number of Coresu2009
1
ED0857-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。