TE Connectivity ED8637-000
- 收藏
- 对比
ED8637-000详情
TE Connectivity ED8637-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO), Flame Retardant, Irradiated
Lead Free Status / RoHS Status
--
Package
Bulk
Base Product Number
ED86
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
For Use With/Related Products
T200, T312M, T312Mi, T2212, T3212, T3224, TE3112, TE3124 Thermal Transfer Printers
系列
*
操作温度
-55°C ~ 135°C
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Black
标签尺寸
1.50 W x 1.50 L (38.1mm x 38.0mm); Cable O.D. 0.06 ~ 0.63 (1.4mm ~ 16.0mm)
标签类型
热收缩
ED8637-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。