TE Connectivity ED8986-000
- 收藏
- 对比
ED8986-000
2460-ED8986-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS, Cold Applied, ≤ 28 kV, Crimp, 600A Bushing Type, Aluminum/Copper, Polymeric, Screened, RAYCHEM ELBC
1最小包装量--
ED8986-000详情
TE Connectivity ED8986-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Crimp
Dead Break Connection Voltage Classu2009(kV)
≤ 28
Dead Break Connection Technologyu2009
Cold Applied
Installation Instructionu2009
English
Dead Break Connection Product Availabilityu2009
AMERICAS
Alias #
6-1899815-4
TE Internal Description
ELB-15/28-610B10-CES1
TE Internal #
ED8986-000
ED8986-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。