TE Connectivity ED9717-000
- 收藏
- 对比
ED9717-000
2460-ED9717-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ANZPAC / ASIA, Compression, ≤ 1 kV, Copper, Hexagonal Crimping, Copper, Indoor Use, Outdoor Use, Terminal Lug, 0 Hole
1最小包装量--
ED9717-000详情
TE Connectivity ED9717-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Sectionu2009(mm²)
70
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Alias #
UTX-CS1-70-12
TE Internal Description
CS1-70-12/1
TE Internal #
ED9717-000
ED9717-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。