TE Connectivity EDFA202NN00000501000
- 收藏
- 对比
EDFA202NN00000501000
2460-EDFA202NN00000501000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 15, Shielded, Metal
1最小包装量--
EDFA202NN00000501000详情
TE Connectivity EDFA202NN00000501000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
915 BULKHEAD CONNECTOR
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
TE Internal #
EDA202N00000501000
EDFA202NN00000501000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。