TE Connectivity EE5629-000
- 收藏
- 对比
EE5629-000
2460-EE5629-000
套管 - 电源电缆
--
大陆
立即发货

Loadbreak Connections, AMERICAS, Cold Applied, ≤ 25 kV, Compression, 200A Bushing Type, Aluminum/Copper, RAYCHEM ELB
1最小包装量--
EE5629-000详情
TE Connectivity EE5629-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadbreak Connection Voltage Classu2009(kV)
≤ 25
Loadbreak Connection Technologyu2009
Cold Applied
Loadbreak Connection Product Availabilityu2009
AMERICAS
Alias #
7-1899818-5
TE Internal Description
ELB-25-210C20
TE Internal #
EE5629-000
Loadbreak Connection Connector Typeu2009
Compression
Bushing Typeu2009
200A
EE5629-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。