TE Connectivity EE9062-000
- 收藏
- 对比
EE9062-000
2460-EE9062-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Wraps, Heat Shrink, ≤ 1 kV, Heat Shrink Wraparound, 3.307 in [84 mm] Application Diameter, RAYCHEM CNSM
1最小包装量--
EE9062-000详情
TE Connectivity EE9062-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EE9062-000
TE Internal Description
CNSM-84/15-500/AC(S5)
Power Cable Wrap Technologyu2009
热缩管
Power Cable Wrap Voltage Ratingu2009(kV)
≤ 1
Power Cable Wrap Product Typeu2009
Heat Shrink Wraparound
Application Diameter (Max)u2009
84u2009mmu2009[u20093.307u2009inu2009]
Application Diameter (Min)u2009
15u2009mmu2009[u2009.59u2009inu2009]
EE9062-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。