TE Connectivity EE9072-000
- 收藏
- 对比
EE9072-000
2460-EE9072-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Wraps, Worldwide, Heat Shrink, ≤ 1 kV, Heat Shrink Reinforced Wraparound, 3.937 in [100 mm] Application Diameter, RAYCHEM CNSM
1最小包装量--
EE9072-000详情
TE Connectivity EE9072-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EE9072-000
TE Internal Description
CNSM-100/25-1500/AC(S5)
Power Cable Wrap Product Availabilityu2009
Worldwide
Power Cable Wrap Technologyu2009
热缩管
Power Cable Wrap Voltage Ratingu2009(kV)
≤ 1
Power Cable Wrap Product Typeu2009
Heat Shrink Reinforced Wraparound
Application Diameter (Max)u2009
100u2009mmu2009[u20093.937u2009inu2009]
EE9072-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。