TE Connectivity EEDA001MR02000600000
- 收藏
- 对比
EEDA001MR02000600000
2460-EEDA001MR02000600000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 12 Position, Wire & Cable, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA
1最小包装量--
EEDA001MR02000600000详情
TE Connectivity EEDA001MR02000600000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Number of Positionsu2009
12
Connector Systemu2009
Cable-to-Panel
TE Internal Description
615 ITEC RECEPTACLE, ANGLED
TE Internal #
EGA001M02000600000
EEDA001MR02000600000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。