TE Connectivity EEDA002NN00000600000
- 收藏
- 对比
EEDA002NN00000600000
2460-EEDA002NN00000600000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 12 Position, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA / PBT, 12 Signal Positions
1最小包装量--
EEDA002NN00000600000详情
TE Connectivity EEDA002NN00000600000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGA002N00000600000
TE Internal Description
615 ITEC RECEPTACLE, ANGLED
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
12
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
EEDA002NN00000600000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。