TE Connectivity EEDA103NN00000001000
- 收藏
- 对比
EEDA103NN00000001000
2460-EEDA103NN00000001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power & Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 15, Shielded, Receptacle
--最小包装量--
EEDA103NN00000001000详情
TE Connectivity EEDA103NN00000001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
TE Internal #
EGA103N00000001000
TE Internal Description
615/915 YTEC RECEPTACLE, ANGLED
EEDA103NN00000001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。