TE Connectivity EEDA204NN00000600000
- 收藏
- 对比
EEDA204NN00000600000
2460-EEDA204NN00000600000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 15, Shielded, Receptacle
1最小包装量--
EEDA204NN00000600000详情
TE Connectivity EEDA204NN00000600000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
915 ITEC RECEPTACLE, ANGLED
TE Internal #
EGA204N00000600000
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
EEDA204NN00000600000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。