TE Connectivity EEDC000NN00000002000
- 收藏
- 对比
EEDC000NN00000002000
2460-EEDC000NN00000002000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power & Signal, Panel Mount, Blue Chromium, Zinc Alloy, Size 15, Shielded, Receptacle, Metal
1最小包装量--
EEDC000NN00000002000详情
TE Connectivity EEDC000NN00000002000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGC000N00000002000
TE Internal Description
615/915 YTEC RECEPTACLE, ANGLED
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
Blue Chromium
EEDC000NN00000002000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。