TE Connectivity EEGA001NN00000001000
- 收藏
- 对比
EEGA001NN00000001000
2460-EEGA001NN00000001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 12 Position, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA, 12 Signal Positions, Size 15
1最小包装量--
EEGA001NN00000001000详情
TE Connectivity EEGA001NN00000001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
无
Number of Positionsu2009
12
Connector Systemu2009
Cable-to-Panel
TE Internal Description
615 ITEC RECEPTACLE
TE Internal #
EEA001N00000001000
EEGA001NN00000001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。