TE Connectivity EEGA002NN00000004000
- 收藏
- 对比
EEGA002NN00000004000
2460-EEGA002NN00000004000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 15, Shielded, Receptacle, Metal
1最小包装量--
EEGA002NN00000004000详情
TE Connectivity EEGA002NN00000004000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
615 ITEC RECEPTACLE
TE Internal #
EEA002N00000004000
EEGA002NN00000004000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。