TE Connectivity EEGA201NN00000508000
- 收藏
- 对比
EEGA201NN00000508000
2460-EEGA201NN00000508000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 15, Shielded, Receptacle, Metal
1最小包装量--
EEGA201NN00000508000详情
TE Connectivity EEGA201NN00000508000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EEA201N00000508000
TE Internal Description
915 ITEC RECEPTACLE
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
EEGA201NN00000508000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。