TE Connectivity EET-0619P-4
- 收藏
- 对比
EET-0619P-4
2460-EET-0619P-4
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 19.05 mm [.75 in], Label Height .25 in [6.35 mm], Yellow, Polyester, Label Thickness 50 Micron
1最小包装量--
EET-0619P-4详情
TE Connectivity EET-0619P-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1768017-2
TE Internal Description
EET-0619P-4
Alias #
F60901-000
Label Typeu2009
Blank Labels
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent
UL Listedu2009
无
Label Widthu2009
19.05u2009mmu2009[u2009.75u2009inu2009]
EET-0619P-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。