TE Connectivity EET-0623V-9
- 收藏
- 对比
EET-0623V-9
2460-EET-0623V-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 22.86 mm [.9 in], Label Height .25 in [6.35 mm], White, Polyester, Label Thickness 50 Micron
1最小包装量--
EET-0623V-9详情
TE Connectivity EET-0623V-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
22.86u2009mmu2009[u2009.9u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
Permanent
Label Styleu2009
Die-Cut
Label Typeu2009
Blank Labels
Alias #
E39355-000
TE Internal Description
EET-0623V-9
TE Internal #
6-1768017-1
EET-0623V-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。