TE Connectivity EET-0880P-9
- 收藏
- 对比
EET-0880P-9
2460-EET-0880P-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 80 mm [3.14 in], Label Height .314 in [8 mm], White, Polyester, Label Thickness 50 Micron
1最小包装量--
EET-0880P-9详情
TE Connectivity EET-0880P-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1768018-8
TE Internal Description
EET-0880P-9
Alias #
F72366-000
Label Typeu2009
Blank Labels
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent
UL Listedu2009
无
Label Widthu2009
80u2009mmu2009[u20093.14u2009inu2009]
EET-0880P-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。