TE Connectivity EET-1325P-8A
- 收藏
- 对比
EET-1325P-8A
2460-EET-1325P-8A
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height .5 in [12.7 mm], Silver, Polyester, Label Thickness 50 Micron
1最小包装量--
EET-1325P-8A详情
TE Connectivity EET-1325P-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
Permanent
Label Styleu2009
Die-Cut
Label Typeu2009
Blank Labels
Alias #
A73815-000
TE Internal Description
EET-1325P-8A
TE Internal #
4-1768018-3
EET-1325P-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。