TE Connectivity EET-1938P-8A
- 收藏
- 对比
EET-1938P-8A
2460-EET-1938P-8A
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 38.1 mm [1.5 in], Label Height .75 in [19.05 mm], Silver, Polyester, Label Thickness 104 Micron
1最小包装量--
EET-1938P-8A详情
TE Connectivity EET-1938P-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
UL Listedu2009
无
Label Adhesive Typeu2009
Permanent
Label Styleu2009
Die-Cut
Label Typeu2009
Blank Labels
Alias #
F48329-000
TE Internal Description
EET-1938P-8A
TE Internal #
6-1768018-2
Label Widthu2009
38.1u2009mmu2009[u20091.5u2009inu2009]
EET-1938P-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。