TE Connectivity EET-2570P-9
- 收藏
- 对比
EET-2570P-9
2460-EET-2570P-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 69.85 mm [2.75 in], Label Height 1 in [25.4 mm], White, Polyester, Label Thickness 50 Micron
1最小包装量--
EET-2570P-9详情
TE Connectivity EET-2570P-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1768018-1
TE Internal Description
EET-2570P-9
Alias #
E64960-000
Label Typeu2009
Blank Labels
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent
UL Listedu2009
无
Label Widthu2009
69.85u2009mmu2009[u20092.75u2009inu2009]
EET-2570P-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。