TE Connectivity EET-3460V-4-W
- 收藏
- 对比
EET-3460V-4-W
2460-EET-3460V-4-W
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 60 mm [2.36 in], Label Height 1.33 in [34 mm], Yellow, PVC, Label Thickness 104 Micron
1最小包装量--
EET-3460V-4-W详情
TE Connectivity EET-3460V-4-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1768018-8
TE Internal Description
EET-3460V-4-W
Alias #
E22814-000
Label Typeu2009
Blank Labels
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent
UL Listedu2009
无
Label Widthu2009
60u2009mmu2009[u20092.36u2009inu2009]
EET-3460V-4-W拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。