TE Connectivity EET-6090P-8A
- 收藏
- 对比
EET-6090P-8A
2460-EET-6090P-8A
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 90 mm [3.54 in], Label Height 2.36 in [60 mm], Silver, Polyester, Label Thickness 50 Micron
1最小包装量--
EET-6090P-8A详情
TE Connectivity EET-6090P-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
90u2009mmu2009[u20093.54u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
Permanent
Label Styleu2009
Die-Cut
Label Typeu2009
Blank Labels
Alias #
E82463-000
TE Internal Description
EET-6090P-8A
TE Internal #
3-1768019-4
EET-6090P-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。