TE Connectivity EF0661-000
- 收藏
- 对比
EF0661-000
2460-EF0661-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / ANZPAC, Compression, ≤ 35 kV / ≤ 1 kV, Copper, Hexagonal Crimping, Aluminum-Copper, Indoor Use, UTILUX BGRV
1最小包装量--
EF0661-000详情
TE Connectivity EF0661-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 1, ≤ 35
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Alias #
UTX-BGRV35M10/1
TE Internal Description
BGRV35M10/1
TE Internal #
EF0661-000
Conductor Cross-Sectionu2009(mm²)
35
EF0661-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。