TE Connectivity EF1622-011
- 收藏
- 对比
EF1622-011
2460-EF1622-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, ASIA / ANZPAC / AMERICAS, Cold Shrink / Cold Applied, Wire, 1 Core, Cross-Section 25 – 95 mm², XLPE/EPR, RAYCHEM CSTI
1最小包装量--
EF1622-011详情
TE Connectivity EF1622-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF1622-011
TE Internal Description
CSTI-5122-ML-1-13
Alias #
CSTI-5122-ML-1-13
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire
EF1622-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。