TE Connectivity EF4708-000
- 收藏
- 对比
EF4708-000
2460-EF4708-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Backshells TXR40AZ00-1210BI
1最小包装量--
EF4708-000详情
TE Connectivity EF4708-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EF4708-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.28
Unit Weight
1.097761 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / Polamco
RoHS
N
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
EF4708-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。