TE Connectivity EFP11-10BG-C20001
- 收藏
- 对比
EFP11-10BG-C20001详情
TE Connectivity EFP11-10BG-C20001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
12 mV
Pressure Transducer Supply Voltageu2009(V)
10
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 10 bar
Pressure Transducer Sensor Typeu2009
Heavy Industrial Pressure Transducers
TE Internal Description
FP110-10BG
TE Internal #
EFP11-10BG-C20001
Shell Sizes
18
For Use With
AHDM Series Circular Connectors
产品长度
94 mm
EFP11-10BG-C20001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。