TE Connectivity EG3486-000
- 收藏
- 对比
EG3486-000详情
TE Connectivity EG3486-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 200
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
EG3486-000拓展信息








哦! 它是空的。