TE Connectivity EG4979-000
- 收藏
- 对比
EG4979-000
2460-EG4979-000
无类别的
--
大陆
立即发货

TE Connectivity 234A011307/860CS4093
1最小包装量--
EG4979-000详情
TE Connectivity EG4979-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
400 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 80
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Number of auxiliary contacts as normally closed contact
0
EG4979-000拓展信息







哦! 它是空的。