TE Connectivity EG7054-000
- 收藏
- 对比
EG7054-000
2460-EG7054-000
热缩管
--
大陆
立即发货

Black, 3:1, Shrinks To .5 in [12.7 mm], Adhesive, 38.1 mm [1.5 in] Inner Diameter, Flame-Retardant, -55 – 110 °C, RAYCHEM SST/SST-FR
1最小包装量--
EG7054-000详情
TE Connectivity EG7054-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG7054-000
TE Internal Description
SST-6-15/226
Primary Product Coloru2009
Black
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
3:1
Primary Product Materialu2009
Adhesive
EG7054-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。