TE Connectivity EG8067-000
- 收藏
- 对比
EG8067-000
2460-EG8067-000
多芯导线
--
大陆
立即发货

Multi-Conductor Cables PWR0113-0000-0CS3428
1最小包装量--
EG8067-000详情
TE Connectivity EG8067-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
40 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
125 - 1100
Type of electrical connection of main circuit
Screw connection
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
子类别
Cable
产品类别
Multi-Conductor Cables
产品类别
Multi-Conductor Cables
EG8067-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。