TE Connectivity EG9137-000
- 收藏
- 对比
EG9137-000详情
TE Connectivity EG9137-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EG9137-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.44
Operating Temp Range
-55C to 150C
Rad Hardened
无
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
包装
Kit
系列
*
无铅代码
无
类型
接线端子
性别
F
Reach合规守则
not_compliant
端子和接线板类型
线端子
产品长度(mm)
60(mm)
EG9137-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。