TE Connectivity EGA201N00000800000
- 收藏
- 对比
EGA201N00000800000
2460-EGA201N00000800000
矩形连接器 - 针座,公插针
--
大陆
立即发货

Circular Power Connectors
1最小包装量--
EGA201N00000800000详情
TE Connectivity EGA201N00000800000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Side 2 Polarity
Normal
Unit Weight
1.202225 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
Triax
Side 2 Gender
Plug
Side 1 Gender
Jack
Side 1 Polarity
Normal
Side 1 RF Series
TRB
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
子类别
射频适配器
方向
Straight
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
EGA201N00000800000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。