TE Connectivity EGAS-500-S20038
- 收藏
- 对比
EGAS-500-S20038
2460-EGAS-500-S20038
运动传感器 - 振动
--
大陆
立即发货

EGAS-S398C-500-/L9M
1最小包装量--
EGAS-500-S20038详情
TE Connectivity EGAS-500-S20038重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10219361-00
TE Internal Description
EGAS-S398C-500-/L9M
Acceleration Range (±)u2009(g)
500
Frequency Responseu2009(Hz)
0-1900
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.2 mV/g
EGAS-500-S20038拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。