TE Connectivity EGAS-500-S20042
- 收藏
- 对比
EGAS-500-S20042详情
TE Connectivity EGAS-500-S20042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10221498-00
TE Internal Description
EGAS-S398C-500
Acceleration Range (±)u2009(g)
500
Frequency Responseu2009(Hz)
0-1900
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.2 mV/g
EGAS-500-S20042拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。