TE Connectivity EGAS-50-C20002
- 收藏
- 对比
EGAS-50-C20002详情
TE Connectivity EGAS-50-C20002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-600 to 0-10000
Acceleration Range (±)u2009(g)
50
TE Internal Description
EGAS-F-50
TE Internal #
EGAS-50-C20002
Number of Axesu2009
1
Sensitivityu2009
2 mV/g
EGAS-50-C20002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。