TE Connectivity EGAX3-GGG-C20003
- 收藏
- 对比
EGAX3-GGG-C20003详情
TE Connectivity EGAX3-GGG-C20003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
3 mV/g
Number of Axesu2009
3
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-600 to 0-10000
Acceleration Range (±)u2009(g)
25
TE Internal Description
EGAXT3-CM-25
TE Internal #
EGAX3-GGG-C20003
EGAX3-GGG-C20003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。