TE Connectivity EGAX3-GGG-C20004
- 收藏
- 对比
EGAX3-GGG-C20004详情
TE Connectivity EGAX3-GGG-C20004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGAX3-GGG-C20004
TE Internal Description
EGAXT3-F-25
Acceleration Range (±)u2009(g)
25
Frequency Responseu2009(Hz)
0-600 to 0-10000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
3 mV/g
EGAX3-GGG-C20004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。