TE Connectivity EGAXT-5-C20001
- 收藏
- 对比
EGAXT-5-C20001详情
TE Connectivity EGAXT-5-C20001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
7.5 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-250 to 0-3000
Acceleration Range (±)u2009(g)
5
TE Internal Description
EGAXT-5
TE Internal #
EGAXT-5-C20001
EGAXT-5-C20001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。