TE Connectivity EGCS-10-C20041
- 收藏
- 对比
EGCS-10-C20041
2460-EGCS-10-C20041
运动传感器 - 振动
--
大陆
立即发货

EGCS-D0-10-/V10/L5M
1最小包装量--
EGCS-10-C20041详情
TE Connectivity EGCS-10-C20041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
20 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-200
Acceleration Range (±)u2009(g)
10
TE Internal Description
EGCS-D0-10-/V10/L5M
TE Internal #
EGCS-10-C20041
EGCS-10-C20041拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。