TE Connectivity EGCS-250-C20014
- 收藏
- 对比
EGCS-250-C20014
2460-EGCS-250-C20014
运动传感器 - 振动
--
大陆
立即发货

EGCS-D0-250-/V10
1最小包装量--
EGCS-250-C20014详情
TE Connectivity EGCS-250-C20014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS-250-C20014
TE Internal Description
EGCS-D0-250-/V10
Acceleration Range (±)u2009(g)
250
Frequency Responseu2009(Hz)
0-1300
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.8 mV/g
EGCS-250-C20014拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。